Capital Lighting, Inc. 26901-TM Sconces-Single Glass 604974

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tarnish Metal Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tarnish Metal Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26901-TM Sconces-Single Glass - 604974 - Capital Lighting, Inc.
Columbus, OH, USA
26901-TM Sconces-Single Glass
604974
26901-TM Sconces-Single Glass 604974
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tarnish Metal Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tarnish Metal
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604974
Product Name 26901-TM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details