Capital Lighting, Inc. 27024-SN Mid. Chandeliers-Glass Up 604968

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 24.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 24.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27024-SN Mid. Chandeliers-Glass Up - 604968 - Capital Lighting, Inc.
Columbus, OH, USA
27024-SN Mid. Chandeliers-Glass Up
604968
27024-SN Mid. Chandeliers-Glass Up 604968
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 24.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 24.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Satin Nickel
Product Name: Four Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604968
Product Name 27024-SN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details