Capital Lighting, Inc. 27012-SN Large Chandeliers-Glass Shade 604966

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 44.00 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Satin Nickel Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 44.00 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Satin Nickel Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27012-SN Large Chandeliers-Glass Shade - 604966 - Capital Lighting, Inc.
Columbus, OH, USA
27012-SN Large Chandeliers-Glass Shade
604966
27012-SN Large Chandeliers-Glass Shade 604966
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 44.00 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Satin Nickel Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 44.00
Bulb
Type: Medium
Qty: 12
Wattage: 40
Finish: Satin Nickel
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604966
Product Name 27012-SN Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details