Capital Lighting, Inc. 27024-BBZ Mid. Chandeliers-Glass Up 604965

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 24.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burleson Bronze Product Name: Four Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 24.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burleson Bronze Product Name: Four Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27024-BBZ Mid. Chandeliers-Glass Up - 604965 - Capital Lighting, Inc.
Columbus, OH, USA
27024-BBZ Mid. Chandeliers-Glass Up
604965
27024-BBZ Mid. Chandeliers-Glass Up 604965
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 24.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burleson Bronze Product Name: Four Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 24.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Burleson Bronze
Product Name: Four Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604965
Product Name 27024-BBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details