Capital Lighting, Inc. 27012-BBZ Large Chandeliers-Glass Shade 604964

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 44.00 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Burleson Bronze Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 44.00 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Burleson Bronze Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27012-BBZ Large Chandeliers-Glass Shade - 604964 - Capital Lighting, Inc.
Columbus, OH, USA
27012-BBZ Large Chandeliers-Glass Shade
604964
27012-BBZ Large Chandeliers-Glass Shade 604964
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 44.00 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Burleson Bronze Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 44.00
Bulb
Type: Medium
Qty: 12
Wattage: 40
Finish: Burleson Bronze
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604964
Product Name 27012-BBZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details