Capital Lighting, Inc. 27022-BBZ Sconces-Double Glass 604960

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
27022-BBZ Sconces-Double Glass - 604960 - Capital Lighting, Inc.
Columbus, OH, USA
27022-BBZ Sconces-Double Glass
604960
27022-BBZ Sconces-Double Glass 604960
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.50
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burleson Bronze
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604960
Product Name 27022-BBZ Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details