Capital Lighting, Inc. 27422-SG Sconces-Double Candle 604958

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.75 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Shimmer Gold Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.75 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Shimmer Gold Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
27422-SG Sconces-Double Candle - 604958 - Capital Lighting, Inc.
Columbus, OH, USA
27422-SG Sconces-Double Candle
604958
27422-SG Sconces-Double Candle 604958
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.75 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Shimmer Gold Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.75
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Shimmer Gold
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604958
Product Name 27422-SG Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details