Capital Lighting, Inc. 27329-ATL Large Chandeliers-Candle 604957

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 39.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Linen Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 39.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Linen Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27329-ATL Large Chandeliers-Candle - 604957 - Capital Lighting, Inc.
Columbus, OH, USA
27329-ATL Large Chandeliers-Candle
604957
27329-ATL Large Chandeliers-Candle 604957
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 39.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Linen Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 39.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Antique Linen
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604957
Product Name 27329-ATL Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details