Capital Lighting, Inc. 27332-ATL Island/Pool Table-2 Light Bar 604956

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.50 Length 13.50 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Linen Product Name: Two Light Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.50 Length 13.50 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Linen Product Name: Two Light Island

Suppliers

Company
Product
Description
Supplier Links
27332-ATL Island/Pool Table-2 Light Bar - 604956 - Capital Lighting, Inc.
Columbus, OH, USA
27332-ATL Island/Pool Table-2 Light Bar
604956
27332-ATL Island/Pool Table-2 Light Bar 604956
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.50 Length 13.50 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Linen Product Name: Two Light Island

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 13.50
Length 13.50
Extension: 72
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Linen
Product Name: Two Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604956
Product Name 27332-ATL Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details