Capital Lighting, Inc. 27421-SG Sconces-Single Candle 604955

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Shimmer Gold Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Shimmer Gold Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
27421-SG Sconces-Single Candle - 604955 - Capital Lighting, Inc.
Columbus, OH, USA
27421-SG Sconces-Single Candle
604955
27421-SG Sconces-Single Candle 604955
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Shimmer Gold Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 8.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Shimmer Gold
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604955
Product Name 27421-SG Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details