Capital Lighting, Inc. 27331-ATL Sconces-Single Candle 604954

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Linen Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Linen Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
27331-ATL Sconces-Single Candle - 604954 - Capital Lighting, Inc.
Columbus, OH, USA
27331-ATL Sconces-Single Candle
604954
27331-ATL Sconces-Single Candle 604954
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Linen Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Linen
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604954
Product Name 27331-ATL Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details