Capital Lighting, Inc. 27333-ATL Pendants-Bowl Style 604953

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Linen Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Linen Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
27333-ATL Pendants-Bowl Style - 604953 - Capital Lighting, Inc.
Columbus, OH, USA
27333-ATL Pendants-Bowl Style
604953
27333-ATL Pendants-Bowl Style 604953
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Linen Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 25.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Linen
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604953
Product Name 27333-ATL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details