Capital Lighting, Inc. 27335-ATL Mid. Chandeliers-Glass Down 604951

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Linen Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Linen Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27335-ATL Mid. Chandeliers-Glass Down - 604951 - Capital Lighting, Inc.
Columbus, OH, USA
27335-ATL Mid. Chandeliers-Glass Down
604951
27335-ATL Mid. Chandeliers-Glass Down 604951
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Linen Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 26.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Antique Linen
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604951
Product Name 27335-ATL Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details