Capital Lighting, Inc. 27336-ATL Mid. Chandeliers-Candle 604950

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Linen Product Name: Six Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Linen Product Name: Six Light Foyer

Suppliers

Company
Product
Description
Supplier Links
27336-ATL Mid. Chandeliers-Candle - 604950 - Capital Lighting, Inc.
Columbus, OH, USA
27336-ATL Mid. Chandeliers-Candle
604950
27336-ATL Mid. Chandeliers-Candle 604950
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Linen Product Name: Six Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 30.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Linen
Product Name: Six Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604950
Product Name 27336-ATL Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details