Capital Lighting, Inc. 26926-TM Mid. Chandeliers-Glass Up 604949

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tarnish Metal Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tarnish Metal Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
26926-TM Mid. Chandeliers-Glass Up - 604949 - Capital Lighting, Inc.
Columbus, OH, USA
26926-TM Mid. Chandeliers-Glass Up
604949
26926-TM Mid. Chandeliers-Glass Up 604949
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tarnish Metal Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 28.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Tarnish Metal
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604949
Product Name 26926-TM Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details