Capital Lighting, Inc. 27003-SN Bathroom Fixtures-Three Lights 604948

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
27003-SN Bathroom Fixtures-Three Lights - 604948 - Capital Lighting, Inc.
Columbus, OH, USA
27003-SN Bathroom Fixtures-Three Lights
604948
27003-SN Bathroom Fixtures-Three Lights 604948
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604948
Product Name 27003-SN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details