Capital Lighting, Inc. 26942-TM Sconces-Double Glass 604946

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 24.50 Extension: 19 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tarnish Metal Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 24.50 Extension: 19 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tarnish Metal Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
26942-TM Sconces-Double Glass - 604946 - Capital Lighting, Inc.
Columbus, OH, USA
26942-TM Sconces-Double Glass
604946
26942-TM Sconces-Double Glass 604946
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 24.50 Extension: 19 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tarnish Metal Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 24.50
Extension: 19
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tarnish Metal
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604946
Product Name 26942-TM Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details