Capital Lighting, Inc. 26935-TM Foyer/Hall Lanterns-Open Frame 604944

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 39.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Tarnish Metal Product Name: Five Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 39.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Tarnish Metal Product Name: Five Light Foyer

Suppliers

Company
Product
Description
Supplier Links
26935-TM Foyer/Hall Lanterns-Open Frame - 604944 - Capital Lighting, Inc.
Columbus, OH, USA
26935-TM Foyer/Hall Lanterns-Open Frame
604944
26935-TM Foyer/Hall Lanterns-Open Frame 604944
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 39.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Tarnish Metal Product Name: Five Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 39.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Tarnish Metal
Product Name: Five Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604944
Product Name 26935-TM Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details