PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Product Name: Two Light Vanity
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 604942 |
| Product Name | 27002-SN Bathroom Fixtures-Two Lights |
| Application | Residential |