Capital Lighting, Inc. 27001-SN Sconces-Single Glass 604941

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
27001-SN Sconces-Single Glass - 604941 - Capital Lighting, Inc.
Columbus, OH, USA
27001-SN Sconces-Single Glass
604941
27001-SN Sconces-Single Glass 604941
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 10.00
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604941
Product Name 27001-SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details