Capital Lighting, Inc. 27002-BBZ Bathroom Fixtures-Two Lights 604940

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
27002-BBZ Bathroom Fixtures-Two Lights - 604940 - Capital Lighting, Inc.
Columbus, OH, USA
27002-BBZ Bathroom Fixtures-Two Lights
604940
27002-BBZ Bathroom Fixtures-Two Lights 604940
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burleson Bronze
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604940
Product Name 27002-BBZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details