Capital Lighting, Inc. 27025-BBZ Mid. Chandeliers-Glass Up 604939

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 31.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Burleson Bronze Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 31.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Burleson Bronze Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27025-BBZ Mid. Chandeliers-Glass Up - 604939 - Capital Lighting, Inc.
Columbus, OH, USA
27025-BBZ Mid. Chandeliers-Glass Up
604939
27025-BBZ Mid. Chandeliers-Glass Up 604939
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 31.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Burleson Bronze Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 31.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Burleson Bronze
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604939
Product Name 27025-BBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details