Capital Lighting, Inc. 27026-SN Mid. Chandeliers-Glass Up 604936

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 29.00 Extension: 23.5 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 29.00 Extension: 23.5 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27026-SN Mid. Chandeliers-Glass Up - 604936 - Capital Lighting, Inc.
Columbus, OH, USA
27026-SN Mid. Chandeliers-Glass Up
604936
27026-SN Mid. Chandeliers-Glass Up 604936
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 29.00 Extension: 23.5 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 29.00
Extension: 23.5
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604936
Product Name 27026-SN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details