Capital Lighting, Inc. 27032-BBZ Island/Pool Table-2 Light Bar 604930

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Length 24.50 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Length 24.50 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Island

Suppliers

Company
Product
Description
Supplier Links
27032-BBZ Island/Pool Table-2 Light Bar - 604930 - Capital Lighting, Inc.
Columbus, OH, USA
27032-BBZ Island/Pool Table-2 Light Bar
604930
27032-BBZ Island/Pool Table-2 Light Bar 604930
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Length 24.50 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Island

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 24.50
Length 24.50
Extension: 72
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burleson Bronze
Product Name: Two Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604930
Product Name 27032-BBZ Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details