Capital Lighting, Inc. 27323-ATL Mini Chandeliers-Candle 604928

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Linen Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Linen Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27323-ATL Mini Chandeliers-Candle - 604928 - Capital Lighting, Inc.
Columbus, OH, USA
27323-ATL Mini Chandeliers-Candle
604928
27323-ATL Mini Chandeliers-Candle 604928
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Linen Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 19.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Linen
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604928
Product Name 27323-ATL Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details