Capital Lighting, Inc. 27231-TC Sconces-Single Glass 604927

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 24.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Crackle Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 24.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Crackle Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
27231-TC Sconces-Single Glass - 604927 - Capital Lighting, Inc.
Columbus, OH, USA
27231-TC Sconces-Single Glass
604927
27231-TC Sconces-Single Glass 604927
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 24.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Crackle Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 24.00
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tortoise Crackle
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604927
Product Name 27231-TC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details