Capital Lighting, Inc. 27233-TC Mini Chandeliers-Candle 604926

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Crackle Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Crackle Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27233-TC Mini Chandeliers-Candle - 604926 - Capital Lighting, Inc.
Columbus, OH, USA
27233-TC Mini Chandeliers-Candle
604926
27233-TC Mini Chandeliers-Candle 604926
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Crackle Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tortoise Crackle
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604926
Product Name 27233-TC Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details