Capital Lighting, Inc. 27235-TC Mid. Chandeliers-Glass Down 604923

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tortoise Crackle Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tortoise Crackle Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27235-TC Mid. Chandeliers-Glass Down - 604923 - Capital Lighting, Inc.
Columbus, OH, USA
27235-TC Mid. Chandeliers-Glass Down
604923
27235-TC Mid. Chandeliers-Glass Down 604923
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tortoise Crackle Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Tortoise Crackle
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604923
Product Name 27235-TC Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details