Capital Lighting, Inc. 27243-TC Pendants-Bowl Style 604921

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Crackle Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Crackle Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
27243-TC Pendants-Bowl Style - 604921 - Capital Lighting, Inc.
Columbus, OH, USA
27243-TC Pendants-Bowl Style
604921
27243-TC Pendants-Bowl Style 604921
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Crackle Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 27.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tortoise Crackle
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604921
Product Name 27243-TC Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details