Capital Lighting, Inc. 27303-ATL Bathroom Fixtures-Three Lights 604920

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.75 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Linen Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.75 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Linen Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
27303-ATL Bathroom Fixtures-Three Lights - 604920 - Capital Lighting, Inc.
Columbus, OH, USA
27303-ATL Bathroom Fixtures-Three Lights
604920
27303-ATL Bathroom Fixtures-Three Lights 604920
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.75 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Linen Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 9.75
Extension: 9.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Linen
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604920
Product Name 27303-ATL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details