Capital Lighting, Inc. 27112-BBZ Large Chandeliers-Glass Shade 604916

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 46.00 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Burleson Bronze Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 46.00 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Burleson Bronze Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27112-BBZ Large Chandeliers-Glass Shade - 604916 - Capital Lighting, Inc.
Columbus, OH, USA
27112-BBZ Large Chandeliers-Glass Shade
604916
27112-BBZ Large Chandeliers-Glass Shade 604916
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 46.00 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Burleson Bronze Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 46.00
Bulb
Type: Medium
Qty: 12
Wattage: 40
Finish: Burleson Bronze
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604916
Product Name 27112-BBZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details