Capital Lighting, Inc. 27225-TC Mid. Chandeliers-Candle 604908

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Tortoise Crackle Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Tortoise Crackle Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27225-TC Mid. Chandeliers-Candle - 604908 - Capital Lighting, Inc.
Columbus, OH, USA
27225-TC Mid. Chandeliers-Candle
604908
27225-TC Mid. Chandeliers-Candle 604908
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Tortoise Crackle Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Tortoise Crackle
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604908
Product Name 27225-TC Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details