Capital Lighting, Inc. 27201-TC Sconces-Single Glass 604907

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Crackle Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Crackle Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
27201-TC Sconces-Single Glass - 604907 - Capital Lighting, Inc.
Columbus, OH, USA
27201-TC Sconces-Single Glass
604907
27201-TC Sconces-Single Glass 604907
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Crackle Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 8.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tortoise Crackle
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604907
Product Name 27201-TC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details