Capital Lighting, Inc. 27203-TC Bathroom Fixtures-Three Lights 604906

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Crackle Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Crackle Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
27203-TC Bathroom Fixtures-Three Lights - 604906 - Capital Lighting, Inc.
Columbus, OH, USA
27203-TC Bathroom Fixtures-Three Lights
604906
27203-TC Bathroom Fixtures-Three Lights 604906
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Crackle Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.50
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tortoise Crackle
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604906
Product Name 27203-TC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details