Capital Lighting, Inc. 27223-TC Semi-Flush Mts.-Bowl Style 604905

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Crackle Product Name: Three Light Semiflush
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Crackle Product Name: Three Light Semiflush

Suppliers

Company
Product
Description
Supplier Links
27223-TC Semi-Flush Mts.-Bowl Style - 604905 - Capital Lighting, Inc.
Columbus, OH, USA
27223-TC Semi-Flush Mts.-Bowl Style
604905
27223-TC Semi-Flush Mts.-Bowl Style 604905
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Crackle Product Name: Three Light Semiflush

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tortoise Crackle
Product Name: Three Light Semiflush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604905
Product Name 27223-TC Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details