Capital Lighting, Inc. 27202-TC Bathroom Fixtures-Two Lights 604904

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tortoise Crackle Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tortoise Crackle Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
27202-TC Bathroom Fixtures-Two Lights - 604904 - Capital Lighting, Inc.
Columbus, OH, USA
27202-TC Bathroom Fixtures-Two Lights
604904
27202-TC Bathroom Fixtures-Two Lights 604904
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tortoise Crackle Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.50
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tortoise Crackle
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604904
Product Name 27202-TC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details