Capital Lighting, Inc. 27204-TC Bathroom Fixtures-Four Lights 604903

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tortoise Crackle Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tortoise Crackle Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
27204-TC Bathroom Fixtures-Four Lights - 604903 - Capital Lighting, Inc.
Columbus, OH, USA
27204-TC Bathroom Fixtures-Four Lights
604903
27204-TC Bathroom Fixtures-Four Lights 604903
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tortoise Crackle Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 8.50
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Tortoise Crackle
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604903
Product Name 27204-TC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details