Capital Lighting, Inc. Sconces-Double Candle 604785

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Length 18.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Wet White Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779007019 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Length 18.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Wet White Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779007019 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 604785 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
604785
Sconces-Double Candle 604785
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Length 18.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Wet White Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779007019 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Length 18.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Wet White
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 633779007019
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604785
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details