Capital Lighting, Inc. Sconces-Double Candle 604757

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Length 14.50 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Weight: 6 Product Name: Two Light Sconce UPC: 633779000997 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Length 14.50 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Weight: 6 Product Name: Two Light Sconce UPC: 633779000997 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 604757 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
604757
Sconces-Double Candle 604757
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Length 14.50 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Weight: 6 Product Name: Two Light Sconce UPC: 633779000997 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.50
Length 14.50
Extension: 4.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Silver
Weight: 6
Product Name: Two Light Sconce
UPC: 633779000997
Category: Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604757
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details