Capital Lighting, Inc. F2640/3SVSD Pendants-Fabric Shade 604690

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Sand Weight: 14.4 Product Name: Three Light Shade Pendant UPC: 014817424850 Category: Chandeliers Glass: Mushrooms pleated Hardback Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Chain: 60`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Sand Weight: 14.4 Product Name: Three Light Shade Pendant UPC: 014817424850 Category: Chandeliers Glass: Mushrooms pleated Hardback Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Chain: 60`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
F2640/3SVSD Pendants-Fabric Shade - 604690 - Capital Lighting, Inc.
Columbus, OH, USA
F2640/3SVSD Pendants-Fabric Shade
604690
F2640/3SVSD Pendants-Fabric Shade 604690
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Sand Weight: 14.4 Product Name: Three Light Shade Pendant UPC: 014817424850 Category: Chandeliers Glass: Mushrooms pleated Hardback Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Chain: 60`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 31.12
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Silver Sand
Weight: 14.4
Product Name: Three Light Shade Pendant
UPC: 014817424850
Category: Chandeliers
Glass: Mushrooms pleated Hardback
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Chain: 60``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604690
Product Name F2640/3SVSD Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details