Capital Lighting, Inc. P3000-15 Sconces-Single Glass 604687

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3.85 Product Name: One Light Bath UPC: 785247158461 Category: Bath & Vanity Glass: Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3.85 Product Name: One Light Bath UPC: 785247158461 Category: Bath & Vanity Glass: Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3000-15 Sconces-Single Glass - 604687 - Capital Lighting, Inc.
Columbus, OH, USA
P3000-15 Sconces-Single Glass
604687
P3000-15 Sconces-Single Glass 604687
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3.85 Product Name: One Light Bath UPC: 785247158461 Category: Bath & Vanity Glass: Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 8.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 3.85
Product Name: One Light Bath
UPC: 785247158461
Category: Bath & Vanity
Glass: Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604687
Product Name P3000-15 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details