Capital Lighting, Inc. P3001-15 Bathroom Fixtures-Two Lights 604684

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 6.05 Product Name: Two Light Bath Fixture UPC: 785247158751 Category: Bath & Vanity Glass: Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 6.05 Product Name: Two Light Bath Fixture UPC: 785247158751 Category: Bath & Vanity Glass: Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3001-15 Bathroom Fixtures-Two Lights - 604684 - Capital Lighting, Inc.
Columbus, OH, USA
P3001-15 Bathroom Fixtures-Two Lights
604684
P3001-15 Bathroom Fixtures-Two Lights 604684
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 6.05 Product Name: Two Light Bath Fixture UPC: 785247158751 Category: Bath & Vanity Glass: Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 8.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Chrome
Weight: 6.05
Product Name: Two Light Bath Fixture
UPC: 785247158751
Category: Bath & Vanity
Glass: Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604684
Product Name P3001-15 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details