Capital Lighting, Inc. P3030-09 Sconces-Single Glass 604683

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.86 Product Name: One Light Bath UPC: 785247159451 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.86 Product Name: One Light Bath UPC: 785247159451 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3030-09 Sconces-Single Glass - 604683 - Capital Lighting, Inc.
Columbus, OH, USA
P3030-09 Sconces-Single Glass
604683
P3030-09 Sconces-Single Glass 604683
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.86 Product Name: One Light Bath UPC: 785247159451 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.25
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2.86
Product Name: One Light Bath
UPC: 785247159451
Category: Bath & Vanity
Glass: Etched Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604683
Product Name P3030-09 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details