Capital Lighting, Inc. P3058-09 Bathroom Fixtures-Three Lights 604680

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 7.25 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7.92 Product Name: Three Light Bath UPC: 785247154890 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 7.25 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7.92 Product Name: Three Light Bath UPC: 785247154890 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3058-09 Bathroom Fixtures-Three Lights - 604680 - Capital Lighting, Inc.
Columbus, OH, USA
P3058-09 Bathroom Fixtures-Three Lights
604680
P3058-09 Bathroom Fixtures-Three Lights 604680
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 7.25 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7.92 Product Name: Three Light Bath UPC: 785247154890 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 7.25
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 7.92
Product Name: Three Light Bath
UPC: 785247154890
Category: Bath & Vanity
Glass: Etched Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604680
Product Name P3058-09 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details