Capital Lighting, Inc. P2651-09 Fans-Light Kits 604666

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Nickel Weight: 29 Product Name: Three Light Ceiling Fan UPC: 785247163601 Category: Ceiling Fans Glass: Incised Wave Pattern In Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Nickel Weight: 29 Product Name: Three Light Ceiling Fan UPC: 785247163601 Category: Ceiling Fans Glass: Incised Wave Pattern In Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P2651-09 Fans-Light Kits - 604666 - Capital Lighting, Inc.
Columbus, OH, USA
P2651-09 Fans-Light Kits
604666
P2651-09 Fans-Light Kits 604666
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Nickel Weight: 29 Product Name: Three Light Ceiling Fan UPC: 785247163601 Category: Ceiling Fans Glass: Incised Wave Pattern In Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Brushed Nickel
Weight: 29
Product Name: Three Light Ceiling Fan
UPC: 785247163601
Category: Ceiling Fans
Glass: Incised Wave Pattern In Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604666
Product Name P2651-09 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details