PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 7.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Antique Bronze
Weight: 6.9
Product Name: Four Light Universal Fan Light Kit
UPC: 785247150168
Category: Ceiling Fans
Glass: Clear Prismatic
Safety Rating: Ul
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 604664 |
| Product Name | P2647-20 Fans-Light Kits |
| Application | Residential |