Capital Lighting, Inc. P2651-20 Fans-Light Kits 604663

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Weight: 29 Product Name: Three Light Ceiling Fan UPC: 785247163618 Category: Ceiling Fans Glass: Etched Light Topaz Wave
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Weight: 29 Product Name: Three Light Ceiling Fan UPC: 785247163618 Category: Ceiling Fans Glass: Etched Light Topaz Wave

Suppliers

Company
Product
Description
Supplier Links
P2651-20 Fans-Light Kits - 604663 - Capital Lighting, Inc.
Columbus, OH, USA
P2651-20 Fans-Light Kits
604663
P2651-20 Fans-Light Kits 604663
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Weight: 29 Product Name: Three Light Ceiling Fan UPC: 785247163618 Category: Ceiling Fans Glass: Etched Light Topaz Wave

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Bronze
Weight: 29
Product Name: Three Light Ceiling Fan
UPC: 785247163618
Category: Ceiling Fans
Glass: Etched Light Topaz Wave

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604663
Product Name P2651-20 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details