Capital Lighting, Inc. P2995-15 Bathroom Fixtures-Three Lights 604658

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 4 Product Name: Three Light Bath UPC: 785247156283 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 4 Product Name: Three Light Bath UPC: 785247156283 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2995-15 Bathroom Fixtures-Three Lights - 604658 - Capital Lighting, Inc.
Columbus, OH, USA
P2995-15 Bathroom Fixtures-Three Lights
604658
P2995-15 Bathroom Fixtures-Three Lights 604658
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 4 Product Name: Three Light Bath UPC: 785247156283 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 7.50
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 4
Product Name: Three Light Bath
UPC: 785247156283
Category: Bath & Vanity
Glass: Etched Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604658
Product Name P2995-15 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details