Capital Lighting, Inc. P2993-74 Sconces-Single Glass 604653

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Bronze Weight: 2 Product Name: One Light Bath UPC: 785247154593 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Bronze Weight: 2 Product Name: One Light Bath UPC: 785247154593 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2993-74 Sconces-Single Glass - 604653 - Capital Lighting, Inc.
Columbus, OH, USA
P2993-74 Sconces-Single Glass
604653
P2993-74 Sconces-Single Glass 604653
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Bronze Weight: 2 Product Name: One Light Bath UPC: 785247154593 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Venetian Bronze
Weight: 2
Product Name: One Light Bath
UPC: 785247154593
Category: Bath & Vanity
Glass: Etched Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604653
Product Name P2993-74 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details