Capital Lighting, Inc. P2994-74 Bathroom Fixtures-Two Lights 604652

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Venetian Bronze Weight: 3 Product Name: Two Light Bath Fixture UPC: 785247155583 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Venetian Bronze Weight: 3 Product Name: Two Light Bath Fixture UPC: 785247155583 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2994-74 Bathroom Fixtures-Two Lights - 604652 - Capital Lighting, Inc.
Columbus, OH, USA
P2994-74 Bathroom Fixtures-Two Lights
604652
P2994-74 Bathroom Fixtures-Two Lights 604652
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Venetian Bronze Weight: 3 Product Name: Two Light Bath Fixture UPC: 785247155583 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 7.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Venetian Bronze
Weight: 3
Product Name: Two Light Bath Fixture
UPC: 785247155583
Category: Bath & Vanity
Glass: Etched Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604652
Product Name P2994-74 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details